Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$21.85
|
No stock
|
Buy Now | |
Conrad
from US$0.15
|
2,270
in stock
|
Buy Now | |
Newark Electronics
from US$19.27
|
-
|
Buy Now | |
Rapid Electronics
from US$5.03
|
-
|
Buy Now | |
RS Americas
from US$2.42
|
-
|
Buy Now | |
element14
from US$18.12
|
-
|
Buy Now | |
Sager
from US$16.77
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 10.1A |
Contact Voltage DC Nom | 28VDC |
RoHS Compliant | Yes |
Microswitch Pin Plunger Spdt 10.1A 250V | Newark Electronics |
Where can I find additional details, specifications and documents for a 16-304?
Additional datasheets, footprints and schematics for 16-304 are listed on our Part Details page. You can also find images and similar parts to 16-304 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16-304 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16-304 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16-304 fall under?
The 16-304 is listed under Switches & Relays > Switches > Microswitch Snap Action Switches.
Can I view similar or alternative parts?
You can view similar parts to 16-304 when available in the Microswitch Snap Action Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16-304 you can contact the distributor directly for product support, shipping queries etc.
Is the 16-304 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 16-304 have stock available?
Authorised distributors including Conrad, Newark Electronics, Rapid Electronics, RS Americas and element14 have stock available or on a lead time for 16-304.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16-304 often in real-time on the comparison pages.
What if I can't find stock of 16-304?
You can fill out our help required form which you can use to request a quote for 16-304 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.