Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.45
|
1,010
in stock
|
Buy Now | |
Boersig
from US$0.32
|
16,100
in stock
|
Buy Now | |
TTI Europe
from US$0.35
|
5,520
in stock
|
Buy Now | |
Heilind Electronics
from US$0.52
|
3,813
in stock
|
Buy Now | |
TE Store
from US$0.50
|
3,329
in stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
1,232
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
1,032
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
1,032
in stock
|
Buy Now | |
element14
from US$0.48
|
1,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.52
|
890
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.47
|
708
in stock
|
Buy Now | |
Distrelec
from US$0.54
|
200
in stock
|
Buy Now | |
Conrad
from US$0.85
|
90
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
RS Americas
from US$0.58
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Housing Color | Natural |
---|---|
Mating Alignment | With |
Mating Retention | Without |
Number of Positions | 8 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Length | 24.1mm, .95in |
Centerline | 9.1mm, .358in |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Free Hanging |
Packaging Quantity | 1500 |
Packaging Method | Bag/Carton |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
8P.FASTIN-ON RC.HSG | Heilind Electronics |
FF 250 REC HSG 8P NYLON CLEAR Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 8 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Receptacle 8 Straight | Crimp Terminal Housing | Part Number: 163007 | Internal Number: 163007 | TE Connectivity | TE Store |
TE 163007 250 Fastin-Faston Crimp Receptacle Housing 2x4P Clear | Rapid Electronics |
Ff 250 Rec Hsg 8P Nylon Clear |Amp Te Connectivity 163007 | Newark Electronics |
CONNECTOR HOUSING, RCPT, 8 WAY, NYLON | Farnell |
Terminals cover | Transfer Multisort Elektronik |
TE Connectivity FF 250 REC HSG 8P NYLON CLEAR Combinatio | Distrelec |
AMP Fastin FASTON Plug-in and flat plug can be used as a group plug and couplings in line sets. In order to prevent incorrect mounting to prevent there are colored and mechanically coded housing. From pins 4, the housing with chamber labels on the wire input side.Areas of application:Household Appliances - industry, machines and industrial plant engineering, automotive industry.This text is machine translated. | Conrad |
Conn Housing RCP 8 POS Crimp ST Loose Piece | Avnet Abacus |
FASTIN-FASTON Series Insulation Support Cable Mount Receptacle Assembly | Future Electronics |
8 Way Nylon Zytel 101 Crimp Terminal Housing, 6.35mm Tab Size | TE Connectivity 163007 | RS Americas |
8P.FASTIN-ON RC.HSG | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Receptacle Housing |
---|---|
For Use With | 6.3mm Series FASTIN-FASTON Connector |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Flammability Rating | UL94V-2 |
Material | Polyamide |
No. of Positions | 8Ways |
No. of Rows | 2Rows |
Pitch Spacing | 9.1mm |
Where can I find additional details, specifications and documents for a 163007?
Additional datasheets, footprints and schematics for 163007 are listed on our Part Details page. You can also find images and similar parts to 163007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163007 fall under?
The 163007 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 163007 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163007 you can contact the distributor directly for product support, shipping queries etc.
Is the 163007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163007 have stock available?
Authorised distributors including Boersig, TTI Europe, Heilind Electronics, TE Store and Rapid Electronics have stock available or on a lead time for 163007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163007 often in real-time on the comparison pages.
What if I can't find stock of 163007?
You can fill out our help required form which you can use to request a quote for 163007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.