Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$540.84
Distributor | Stock | ||
---|---|---|---|
Newark
from US$540.84
|
No stock
|
Buy Now |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 1 Output |
Output Voltage Min | 0V |
Output Voltage Max | 30V |
Output Current Min | 0A |
Output Current Max | 3A |
Power Rating | 220W |
RoHS Compliant | Yes |
Power Supply Cal W/Du, Adj, 3A, 30V | Newark Electronics |
Where can I find additional details, specifications and documents for a 1627A CAL DU?
Additional datasheets, footprints and schematics for 1627A CAL DU are listed on our Part Details page. You can also find images and similar parts to 1627A CAL DU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1627A CAL DU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1627A CAL DU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1627A CAL DU fall under?
The 1627A CAL DU is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 1627A CAL DU when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1627A CAL DU you can contact the distributor directly for product support, shipping queries etc.
Is the 1627A CAL DU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1627A CAL DU have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1627A CAL DU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1627A CAL DU often in real-time on the comparison pages.
What if I can't find stock of 1627A CAL DU?
You can fill out our help required form which you can use to request a quote for 1627A CAL DU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.