Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1625862-1 |
Prices starting from US$1.20
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.20
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.61
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.42
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.52
|
1,000
in stock
|
Buy Now | |
TTI Europe
from US$1.29
|
1,000
in stock
|
Buy Now | |
Farnell
from US$3.31
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$2.98
|
-
|
Buy Now | |
Avnet America
from US$1.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 2 x 1.2 x .4mm |
Resistance Range | 1GΩ & UpΩ |
Power Rating | .125W |
Tolerance | 30% |
Resistance | 10GΩ |
Voltage Rating | 100V |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Element Type | Thick Film |
Product Type | Fixed Resistor |
Resistor Type | High Value/High Voltage Resistor |
Size Code | 0805 |
Number of Terminations | 2 |
Termination Type | Solder |
Temperature Coefficient | ±1000ppm/°C |
Thick Film Resistors-Smd Rh73 2A 10G 30% 1000Ppm |Cgs Te Connectivity 1625862-1 | Newark Electronics |
Thick Film Resistors-SMD RH73 2A 10G 30% 1000PPM | Rapid Electronics |
TE Connectivity RH73 2A 10G 30% 1000PPM 1K RL Fixed Resi | Distrelec |
10G OHM 30% 1000PPM | TTI Europe |
SURFACE MOUNT RESISTORS | Farnell |
Thick Film Resistors - SMD RH73 2A 10G 30% 1000PPM | Future Electronics |
Res Thick Film 0805 10G Ohm 30% 1/8W ±1000ppm/°C Molded SMD SMD Plastic T/R | Avnet America |
Resistor High Voltage Thick Film 0805 10G Ohm 30% 1/8W �1000ppm/�C T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1625862-1?
Additional datasheets, footprints and schematics for 1625862-1 are listed on our Part Details page. You can also find images and similar parts to 1625862-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1625862-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1625862-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1625862-1 fall under?
The 1625862-1 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1625862-1 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1625862-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1625862-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1625862-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TTI Europe have stock available or on a lead time for 1625862-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1625862-1 often in real-time on the comparison pages.
What if I can't find stock of 1625862-1?
You can fill out our help required form which you can use to request a quote for 1625862-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.