1879237-4 Resistors by TE Connectivity

RH73 1E 10G 10% 1000PPM

Status: Active
Series: -
RoHS: Unknown
Aliases: 1879237-4
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.06

Distributor Stock
Logo for Avnet America
Avnet America
from US$5.06
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Resistors 1
Dimensions 1.04 x .5 x .3mm
Power Rating .05W
Tolerance 10%
Resistance Range 1GΩ & UpΩ
Voltage Rating 30V
Resistance 10GΩ
Mount Style Surface Mount
Packaging Method Taped & Reeled
Product Type Fixed Resistor
Resistor Type High Value/High Voltage Resistor
Size Code 0402
Element Type Thick Film
Number of Terminations 2
Termination Type Solder
Temperature Coefficient ±1000ppm/°C


Alternative Descriptions

SMD Chip Resistor, 10 GOhm, ± 10%, 50 mW, 0402 [1005 Metric], Thick Film, High Ohmic | Avnet America
SMD Chip Resistor, 10 GOhm, � 10%, 50 mW, 0402 [1005 Metric], Thick Film, High Ohmic | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1879237-4?

Additional datasheets, footprints and schematics for 1879237-4 are listed on our Part Details page. You can also find images and similar parts to 1879237-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1879237-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1879237-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1879237-4 fall under?

The 1879237-4 is listed under Passive Components > Resistors > Surface Mount Resistors.

Can I view similar or alternative parts?

You can view similar parts to 1879237-4 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1879237-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1879237-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1879237-4 have stock available?

Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 1879237-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1879237-4 often in real-time on the comparison pages.

What if I can't find stock of 1879237-4?

You can fill out our help required form which you can use to request a quote for 1879237-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay