Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1624197-5 |
Prices starting from US$4.13
Dimensions | 19.2 x 17mm |
---|---|
Tolerance | 20% |
Resistance | 470KΩ |
Power Rating | .25W |
Voltage Rating | 350V |
Sealed | No |
Switch Type | Rotary Push Push SPDT |
Product Type | Variable Resistor |
Termination Type | Printed Circuit Board |
Potentiometers 17P/PC 470KA 6X19FL SPDT PP | Rapid Electronics |
TE Connectivity - AMP Potentiometer17P/PC 470KA 6X19FL SPDT PP | Distrelec |
ROTARY POTENTIOMETERS RESISTORS | Farnell |
Res POT Thick Film 470k Ohm 20% 1/4W 1Turn 5mm (17 x 28 x 19.2mm) Panel/Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1624197-5?
Additional datasheets, footprints and schematics for 1624197-5 are listed on our Part Details page. You can also find images and similar parts to 1624197-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1624197-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1624197-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1624197-5 fall under?
The 1624197-5 is listed under Passive Components > Resistors > Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 1624197-5 when available in the Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1624197-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1624197-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1624197-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 1624197-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1624197-5 often in real-time on the comparison pages.
What if I can't find stock of 1624197-5?
You can fill out our help required form which you can use to request a quote for 1624197-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.