1624199-2 Resistors by TE Connectivity

17P/E 100KA 6X19FL

Status: Active
Series: -
RoHS: Unknown
Aliases: 1624199-2
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Dimensions 19.2 x 17mm
Tolerance 20%
Resistance 100KΩ
Voltage Rating 350V
Power Rating .25W
Sealed No
Product Type Variable Resistor
Termination Type Eyelet


Alternative Descriptions

Rotary Potentiometer, Conductive Polymer, 100 kOhm, 1Turn, Linear, 250 mW, ± 20% | Avnet America
Rotary Potentiometer, Conductive Polymer, 100 kOhm, 1Turn, Linear, 250 mW, � 20% | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1624199-2?

Additional datasheets, footprints and schematics for 1624199-2 are listed on our Part Details page. You can also find images and similar parts to 1624199-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1624199-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1624199-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1624199-2 fall under?

The 1624199-2 is listed under Passive Components > Resistors > Potentiometers.

Can I view similar or alternative parts?

You can view similar parts to 1624199-2 when available in the Potentiometers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1624199-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1624199-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1624199-2 have stock available?

Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 1624199-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1624199-2 often in real-time on the comparison pages.

What if I can't find stock of 1624199-2?

You can fill out our help required form which you can use to request a quote for 1624199-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay