Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CRG0603ZRJIT,
1623094-1 |
Prices starting from US$0.0016
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.0020
|
55,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0023
|
235,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0020
|
190,000
in stock
|
Buy Now | |
Avnet America
from US$0.0018
|
55,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0021
|
45,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0016
|
20,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0024
|
9,200
in stock
|
Buy Now | |
Avnet Asia
from US$0.0026
|
-
|
Buy Now | |
Sager
from US$0.0016
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 1.6 x .8 x .45mm |
Resistance | 0Ω |
Resistance Range | Up to 1kΩΩ |
Voltage Rating | 50V |
Tolerance | 0% |
Power Rating | .1W |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Element Type | Thick Film |
Resistor Type | General Purpose Resistor |
Product Type | Fixed Resistor |
Size Code | 0603 |
Number of Terminations | 2 |
Termination Type | Solder |
ZERO OHM JUMPER | TTI Europe |
CRG Series 0603 0 Ohm 0.1 W â–’100 ppm/â–‘C Surface Mount Thick Film Resistor | Future Electronics |
1623094-1 Rohs Compliant: Yes |Neohm Te Connectivity 1623094-1 | Newark Electronics |
Zero Ohm Resistor, Jumper, 0603 [1608 Metric], Thick Film, 100 mW, 1 A, Surface Mount | Avnet America |
Thick Film Resistors-SMD CRG0603 ZEROHM | Rapid Electronics |
Resistor: thick film | Transfer Multisort Elektronik |
Zero Ohm Resistor, Jumper, 0603 [1608Metric], Thick Film, 100 mW, 1 A, Surface Mount | Avnet Asia |
Thick Film Resistors - SMD CRG0603ZR | Sager |
Where can I find additional details, specifications and documents for a 1623094-1?
Additional datasheets, footprints and schematics for 1623094-1 are listed on our Part Details page. You can also find images and similar parts to 1623094-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1623094-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1623094-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1623094-1 fall under?
The 1623094-1 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1623094-1 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1623094-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1623094-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1623094-1 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, Avnet America and Rapid Electronics have stock available or on a lead time for 1623094-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1623094-1 often in real-time on the comparison pages.
What if I can't find stock of 1623094-1?
You can fill out our help required form which you can use to request a quote for 1623094-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.