Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | LEV200B5ANF |
Power Switching | Yes |
---|---|
Economizer | Without |
Contact Current Rating | 500A |
Contact Arrangement | 1 Form X, SPST-NC |
Auxiliary Contacts | Without |
Contact Base Material | Copper |
Coil Voltage Rating | 24VDC |
Coil Resistance | 38.6Ω |
Contact Voltage Rating | 12 – 900kVDC |
Contact Switching Voltage (Max) | 900 |
Voltage (Max) | 500VDC |
Mounting Type | Side Mount |
Product Type | Contactor |
Relay Type | High Voltage |
High Voltage Connection (Power) | Stud Terminals |
Termination Style | Stud Terminals |
High Voltage Connection (Coil) | Flying Leads |
Lev200B5Anf=Contactor, Spst-Nc |Te Connectivity 1618406-1 | Newark Electronics |
Electromechanical Relay SPST-NO-DM 500A 24VDC 40Ohm Side Mount | Avnet America |
SOLENOIDS - KILOVAC | TTI Europe |
Contactors - Electromechanical LEV200B5ANF | Sager |
Where can I find additional details, specifications and documents for a 1618406-1?
Additional datasheets, footprints and schematics for 1618406-1 are listed on our Part Details page. You can also find images and similar parts to 1618406-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1618406-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1618406-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1618406-1 fall under?
The 1618406-1 is listed under Relays, Contactors & Switches > Relays > High Voltage Relays.
Can I view similar or alternative parts?
You can view similar parts to 1618406-1 when available in the High Voltage Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1618406-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1618406-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1618406-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Sager have stock available or on a lead time for 1618406-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1618406-1 often in real-time on the comparison pages.
What if I can't find stock of 1618406-1?
You can fill out our help required form which you can use to request a quote for 1618406-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.