Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1618277-1 |
Prices starting from US$4,909.92
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5,734.13
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$5,681.85
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$6,558.92
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$5,550.00
|
1
in stock
|
Buy Now | |
Farnell
from US$6,465.25
|
1
in stock
|
Buy Now | |
Avnet America
from US$4,909.92
|
-
|
Buy Now | |
Sager
from US$5,461.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Switching | Yes |
---|---|
Economizer | Without |
Contact Current Rating | 10A |
Contact Arrangement | 1 Form A, SPST-NO |
Auxiliary Contacts | Without |
Contact Voltage Rating | 70kVDC |
Voltage (Max) | 26.5VDC |
Coil Resistance | 75Ω |
Coil Voltage Rating | 26.5VDC |
Mounting Type | Threaded |
Relay Type | High Voltage |
RF Rated | Yes |
Product Type | Relay |
Termination Style | Turret Terminals |
High Voltage Connection (Power) | Flying Leads |
High Voltage Connection (Coil) | Turret Terminals |
General Purpose Relays K70A841=Relay Pressurized |Amp Te Connectivity 1618277-1 | Newark Electronics |
General Purpose Relays K70A841=RELAY | Rapid Electronics |
TE Connectivity K70A841 RELAY PRESSURIZED SP General Pur | Distrelec |
POWER RELAY, SPST, 26.5VDC, PANEL | Farnell |
Electromechanical Relay SPST-NO 10A 26.5VDC 75Ohm Thread Mount | Avnet America |
General Purpose Relays K70A841=RELAY PRESSURIZED, SP | Sager |
Where can I find additional details, specifications and documents for a 1618277-1?
Additional datasheets, footprints and schematics for 1618277-1 are listed on our Part Details page. You can also find images and similar parts to 1618277-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1618277-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1618277-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1618277-1 fall under?
The 1618277-1 is listed under Relays, Contactors & Switches > Relays > High Voltage Relays.
Can I view similar or alternative parts?
You can view similar parts to 1618277-1 when available in the High Voltage Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1618277-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1618277-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1618277-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1618277-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1618277-1 often in real-time on the comparison pages.
What if I can't find stock of 1618277-1?
You can fill out our help required form which you can use to request a quote for 1618277-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.