Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1618277-8 |
Power Switching | Yes |
---|---|
Economizer | Without |
Contact Current Rating | 10A |
Contact Arrangement | 1 Form C, SPDT |
Auxiliary Contacts | Without |
Contact Voltage Rating | 70kVDC |
Voltage (Max) | 26.5VDC |
Coil Resistance | 75Ω |
Coil Voltage Rating | 26.5VDC |
Mounting Type | Threaded |
Relay Type | High Voltage |
RF Rated | Yes |
Product Type | Relay |
Termination Style | Turret Terminals |
High Voltage Connection (Power) | Flying Leads |
High Voltage Connection (Coil) | Turret Terminals |
Electromechanical Relay SPDT 10A 26.5VDC 75Ohm Thread Mount | Avnet America |
RELAY, PRESSURIZED, SP | TE Connectivity 1618277-8 | RS Americas |
General Purpose Relays K70C841=RELAY, PRESSURIZED, SP | Sager |
Where can I find additional details, specifications and documents for a 1618277-8?
Additional datasheets, footprints and schematics for 1618277-8 are listed on our Part Details page. You can also find images and similar parts to 1618277-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1618277-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1618277-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1618277-8 fall under?
The 1618277-8 is listed under Relays, Contactors & Switches > Relays > High Voltage Relays.
Can I view similar or alternative parts?
You can view similar parts to 1618277-8 when available in the High Voltage Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1618277-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1618277-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1618277-8 have stock available?
Authorised distributors including Avnet America, RS Americas, Farnell, Sager and Avnet Abacus have stock available or on a lead time for 1618277-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1618277-8 often in real-time on the comparison pages.
What if I can't find stock of 1618277-8?
You can fill out our help required form which you can use to request a quote for 1618277-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.