Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1618002-3 |
Prices starting from US$125.27
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$181.19
|
55
in stock
|
Buy Now | |
Newark Electronics
from US$171.80
|
55
in stock
|
Buy Now | |
Rapid Electronics
from US$184.43
|
55
in stock
|
Buy Now | |
Chip One Stop
from US$137.00
|
55
in stock
|
Buy Now | |
Farnell
from US$187.27
|
44
in stock
|
Buy Now | |
element14
from US$215.87
|
1
in stock
|
Buy Now | |
Avnet America
from US$130.67
|
-
|
Buy Now | |
RS Americas
from US$125.27
|
-
|
Buy Now | |
TTI Europe
from US$149.12
|
-
|
Buy Now | |
Sager
from US$132.52
|
-
|
Buy Now |
Economizer | External |
---|---|
Power Switching | Yes |
Contact Current Rating | 500A |
Contact Arrangement | 1 Form X, SPST-NO |
Auxiliary Contacts | Without |
Contact Base Material | Copper |
Voltage (Max) | 900VDC |
Contact Switching Voltage (Max) | 900 |
Contact Voltage Rating | 12 – 900kVDC |
Coil Voltage Rating | 32 – 95VDC |
Coil Resistance | 40Ω |
Mounting Type | Bottom |
Product Type | Relay |
RF Rated | No |
Relay Type | High Voltage |
Termination Style | Stud Terminals |
High Voltage Connection (Coil) | Flying Leads |
High Voltage Connection (Power) | Stud Terminals |
Industrial Relays Ev200A2Ana=Relay, Ev200 Spst-N Rohs Compliant: Yes |Kilovac Te Connectivity 1618002-3 | Newark Electronics |
Industrial Relays EV200A2ANA=RELAY EV200 SPST-N | Rapid Electronics |
TE Connectivity - AMP HV Relay EV200A2ANA%3DRELAY EV200 SPST-N | Distrelec |
CONTACTOR, SPST-NO, 95VDC, 900VDC, 500A | Farnell |
CONTACTOR, SPST-NO-DM, 95VDC, FLANGE | element14 |
EV200A2ANA=RELAY EV200 SPST-N | Avnet America |
EV200A2ANA=RELAY, EV200 SPST-N | TE Connectivity 1618002-3 | RS Americas |
HIGHCURRENT RELAY EV200A2ANA | TTI Europe |
Industrial Relays EV200A2ANA=RELAY, EV200 SPST-N | Sager |
Where can I find additional details, specifications and documents for a 1618002-3?
Additional datasheets, footprints and schematics for 1618002-3 are listed on our Part Details page. You can also find images and similar parts to 1618002-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1618002-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1618002-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1618002-3 fall under?
The 1618002-3 is listed under Relays, Contactors & Switches > Relays > High Voltage Relays.
Can I view similar or alternative parts?
You can view similar parts to 1618002-3 when available in the High Voltage Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1618002-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1618002-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1618002-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1618002-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1618002-3 often in real-time on the comparison pages.
What if I can't find stock of 1618002-3?
You can fill out our help required form which you can use to request a quote for 1618002-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.