Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | LEV100A6ANH |
Prices starting from US$113.94
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$158.44
|
3
in stock
|
Buy Now | |
Heilind Electronics
from US$144.84
|
30
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$144.84
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$153.77
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$281.34
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$226.00
|
3
in stock
|
Buy Now | |
element14
from US$147.32
|
3
in stock
|
Buy Now | |
Farnell
from US$138.09
|
3
in stock
|
Buy Now | |
Future Electronics
from US$133.34
|
-
|
Buy Now | |
Avnet America
from US$113.94
|
-
|
Buy Now | |
TTI Europe
from US$134.06
|
-
|
Buy Now | |
Sager
from US$115.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Auxiliary Switch Contact Arrangement | None |
---|---|
Contact Arrangement | 1 Form X, SPST-NO DM |
Pole Configuration | 1 |
Contact Current Rating | 100A |
Coil Wire Length | 15in, 381mm |
Wire Size | 22AWG, .34mm² |
Coil Voltage (Max) | 48VDC |
Contact Switching Voltage (Max) | 900VDC |
Coil Resistance | 392Ω |
Actuating System | DC |
Coil Voltage Rating | 48VDC |
Mounting Type | Side Mount |
Torque | 30 – 40in-lbs |
Packaging Method | Individual |
Contactor Type | Sealed |
Product Type | Contactor |
Terminal Configuration | 2 x M4 Bolt |
Product Classification | Relays - Contactors |
Product Category | Electromechanical Relays |
Coil Termination | Wire |
LEV100A6ANH=RELAY,SPST-NO,48VD | Heilind Electronics |
Lev100A6Anh=Relay,spst-No,48Vdc Vmt 15 |Amp Te Connectivity 4-1618391-2 | Newark Electronics |
Industrial Relays RELAY SPST-NO 48VDC VMT 15 | Rapid Electronics |
CONTACTOR RELAY, SPST-NO DM, 48VDC, 100A | element14 |
TE Connectivity - AMP DC LEV100A6ANH%3DRELAYSPST-NO48VDC VMT 15 | Distrelec |
RELAY CONTACTOR SPST 100A 48V | Future Electronics |
Electromechanical Relay SPST-NO 100A 48V 392Ohm Side Mount | Avnet America |
HIGHCURRENT RELAY LEV100A6ANH | TTI Europe |
Industrial Relays RELAY,SPST-NO,48VDC VMT 15 | Sager |
Where can I find additional details, specifications and documents for a 4-1618391-2?
Additional datasheets, footprints and schematics for 4-1618391-2 are listed on our Part Details page. You can also find images and similar parts to 4-1618391-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1618391-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1618391-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1618391-2 fall under?
The 4-1618391-2 is listed under Relays, Contactors & Switches > Contactors > Mil-Aero Contactors > DC Contactors.
Can I view similar or alternative parts?
You can view similar parts to 4-1618391-2 when available in the DC Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1618391-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1618391-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1618391-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 4-1618391-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1618391-2 often in real-time on the comparison pages.
What if I can't find stock of 4-1618391-2?
You can fill out our help required form which you can use to request a quote for 4-1618391-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.