Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1616502 |
Contact Arrangement | SPST NC |
---|---|
Pole Configuration | 1 |
Contact Current Rating | 1A |
Contact Switching Voltage (Max) | 28VDC |
Actuating System | DC |
Coil Voltage (Max) | 28VDC |
Coil Voltage Rating | 28VDC |
Mounting Plate | With |
Mounting Type | Chassis |
Torque | 7.5 in-lbsin-lbs |
Product Type | Contactor |
Contactor Type | Sealed |
Arc Cover | Without |
Product Classification | Relays - Contactors |
Product Category | Electromechanical Relays |
Terminal Configuration | 6-32 UNC-2A |
Coil Termination | Stud |
MILITARY RELEAY Q50AB1 | TTI Europe |
Industrial Relays Q50AB1 (FAA/PMA) RELAY | Sager |
Q50AB1=RELAY | Avnet America |
Where can I find additional details, specifications and documents for a 1616502?
Additional datasheets, footprints and schematics for 1616502 are listed on our Part Details page. You can also find images and similar parts to 1616502 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1616502 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1616502 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1616502 fall under?
The 1616502 is listed under Relays, Contactors & Switches > Contactors > Mil-Aero Contactors > DC Contactors.
Can I view similar or alternative parts?
You can view similar parts to 1616502 when available in the DC Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1616502 you can contact the distributor directly for product support, shipping queries etc.
Is the 1616502 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1616502 have stock available?
Authorised distributors including TTI Europe, Sager and Avnet America have stock available or on a lead time for 1616502.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1616502 often in real-time on the comparison pages.
What if I can't find stock of 1616502?
You can fill out our help required form which you can use to request a quote for 1616502 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.