1616131-4

Relays, Contactors & Switches

> Contactors

> Mil-Aero Contactors

> DC Contactors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1616131-4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1616131-4
Series Information for 1616131-4 - TE Connectivity
  • Status: Active
  • Aliases: 1616131-4
  • Product Code: H527
  • Global Product Line: F39
  • GPL Description: Aerospace Defense & Marine

Description

Q50AC=RELAY

Specifications

Contact Arrangement:
SPST NC
Contact Current Rating:
.08A
Pole Configuration:
1
Contact Switching Voltage (Max):
28VDC
Actuating System:
DC
Coil Voltage (Max):
28VDC
Coil Voltage Rating:
28VDC
Mounting Type:
Chassis
Mounting Plate:
With
Torque:
7.5 in-lbsin-lbs
Product Type:
Contactor
Contactor Type:
Sealed
Terminal Configuration:
6-32 UNC-2A
Product Classification:
Relays - Contactors
Product Category:
Electromechanical Relays
Arc Cover:
Without
Coil Termination:
Stud

Compatibility

  • Compatible Parts: 1616131-1, 1-1616131-3, 1616132-3, 1616502
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
Q50AC=RELAY
Avnet America
DC CURRENT SENSOR
Avnet Europe
DC CURRENT SENSOR