Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Jack |
---|---|
Current Rating | 1A |
Pin Diameter | 2mm |
Barrel Length | - |
Connector Mounting | Through Hole Mount |
Contact Termination Type | Solder |
Barrel Inner Diameter | - |
Barrel Outer Diameter | 6.3mm |
Voltage Rating | 12V |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Connector Type | DC Power |
Contact Resistance | 30mohm |
Insulation Resistance | 100Mohm |
No. of Mating Cycles | 5000 |
Socket, Dc Power, 12V, 1A | Newark Electronics |
Angluar power supply chassis socket w/break contact for printed circuit boards | Lumberg 1613 18 | RS Americas |
SOCKET, DC POWER, 12V, 1A | element14 |
Where can I find additional details, specifications and documents for a 1613 18?
Additional datasheets, footprints and schematics for 1613 18 are listed on our Part Details page. You can also find images and similar parts to 1613 18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1613 18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1613 18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1613 18 fall under?
The 1613 18 is listed under Connectors > Power Entry Connectors > DC Power Connectors - Barrel Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 1613 18 when available in the DC Power Connectors - Barrel Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1613 18 you can contact the distributor directly for product support, shipping queries etc.
Is the 1613 18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1613 18 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Toby Electronics and Farnell have stock available or on a lead time for 1613 18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1613 18 often in real-time on the comparison pages.
What if I can't find stock of 1613 18?
You can fill out our help required form which you can use to request a quote for 1613 18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.