Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.32
|
1,938
in stock
|
Buy Now | |
TE Store
from US$1.48
|
16,899
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
1,938
in stock
|
Buy Now | |
element14
from US$1.06
|
1,938
in stock
|
Buy Now | |
Future Electronics
from US$0.83
|
-
|
Buy Now | |
Avnet America
from US$0.89
|
-
|
Buy Now | |
RS Americas
from US$1.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 3 |
Contact Current Rating (Max) | 2A |
Operating Voltage | 30VDC |
Centerline (Pitch) | .079in, 2mm |
PCB Mount Retention Type | Locating Post |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Circuit Application | Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Board-to-Board |
Connector & Housing Type | Receptacle |
Operating Temperature Range | -4 – 176°F, -20 – 80°C |
BATTERY BLOCK CONN. REC ASSY 3 Connector System: Board-to-Board Number of Positions: 3 Centerline (Pitch): .079 in Centerline (Pitch): 2 mm Connector & Housing Type: Receptacle Board-to-Board 3 .079" 2 mm | Dc Jack Connector | Part Number: 1612901-1 | Internal Number: 1612901-1 | .079" | TE Connectivity | TE Store |
Batt Contact, Copper Alloy, Through Hole | Newark Electronics |
BATT CONTACT, COPPER ALLOY, THROUGH HOLE | element14 |
3 Position 2 mm Straight Socket/Receptacle Push-Pull Blade Type Connector | Future Electronics |
Conn Battery RCP 3 POS 2mm Solder ST SMD 3 Terminal 1 Port T/R | Avnet America |
BATTERY BLOCK CONN. REC ASSY 3, DC Jack Connectors | TE Connectivity 1612901-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1612901-1?
Additional datasheets, footprints and schematics for 1612901-1 are listed on our Part Details page. You can also find images and similar parts to 1612901-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1612901-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1612901-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1612901-1 fall under?
The 1612901-1 is listed under Connectors > PCB Connectors > Battery Connectors & Holders > DC Jack Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1612901-1 when available in the DC Jack Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1612901-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1612901-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1612901-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 1612901-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1612901-1 often in real-time on the comparison pages.
What if I can't find stock of 1612901-1?
You can fill out our help required form which you can use to request a quote for 1612901-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.