Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
2,260
units
|
Buy Now |
![]() |
TE Store |
26,863
units
|
Buy Now |
![]() |
Avnet Europe |
8,240
units
|
Buy Now |
![]() |
Newark Electronics |
2,764
units
|
Buy Now |
![]() |
element14 |
472
units
|
Buy Now |
![]() |
Avnet America |
86
units
|
Buy Now |
![]() |
Future Electronics |
-
|
Buy Now |
![]() |
RS Americas |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
![]() |
Arrow Electronics |
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 3 |
Contact Current Rating (Max) | 2A |
Operating Voltage | 30VDC |
Centerline (Pitch) | 2mm, .079in |
PCB Mount Retention Type | Locating Post |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Circuit Application | Signal |
実装方法 | Box & Tube |
Packaging Method | Box & Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Board-to-Board |
Connector & Housing Type | Plug |
Operating Temperature Range | -20 – 80°C, -4 – 176°F |
BATTERY BLOCK CONN. PLUG ASSY Connector System: Board-to-Board Number of Positions: 3 Centerline (Pitch): .079 in Centerline (Pitch): 2 mm Connector & Housing Type: Plug Board-to-Board 3 .079" 2 mm | Dc Jack Connector | Part Number: 1612898-1 | Internal Number: 1612898-1 | .079" | TE Connectivity | TE Store |
Conn Battery Interconnect PL 3 POS 2mm Solder ST Thru-Hole 3 Terminal 1 Port Tube | Avnet Europe |
Battery Contact, Tht | Newark Electronics |
BATTERY CONTACT, THT | Farnell |
CONN.S 3PIN M. VERT. PER BATTERIA | Elfaro |
3 Position 2 mm Straight Header/Plug Surface Mount Blade Type Connector | Future Electronics |
BATTERY BLOCK CONN. PLUG ASSY, DC Jack Connectors | RS Americas |
Where can I find additional details, specifications and documents for a 1612898-1?
Additional datasheets, footprints and schematics for 1612898-1 are listed on our Part Details page. You can also find images and similar parts to 1612898-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1612898-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1612898-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1612898-1 fall under?
The 1612898-1 is listed under Connectors > PCB Connectors > Battery Connectors & Holders > DC Jack Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1612898-1 when available in the DC Jack Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1612898-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1612898-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1612898-1 have stock available?
Authorised distributors including TE Store, Avnet Europe, Newark Electronics, Farnell and element14 have stock available or on a lead time for 1612898-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1612898-1 often in real-time on the comparison pages.
What if I can't find stock of 1612898-1?
You can fill out our help required form which you can use to request a quote for 1612898-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.