1612108-4 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

025/040 CAVITY PLUG

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0300

Distributor Stock
Logo for Newark
Newark
from US$0.08
482
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.0300
15,127
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0408
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.06
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.09
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Color Yellow
Packaging Quantity 30000
Packaging Method Bag
Operating Temperature Range -40 – 248°F, -40 – 120°C

Compatible Parts


Alternative Descriptions

025/040 CAVITY PLUG Primary Product Color: Yellow Operating Temperature (Max): 70 °C 120 °C 110 °C 100 °C 105 °C 65 °C 75 °C 80 °C 85 °C 90 °C Operating Temperature (Max): 149 °F 158 °F 167 °F 176 °F 185 °F 194 °F 212 °F 221 °F 230 °F 248 °F Operating Temperature Range: -40 – 120 °C Operating Temperature Range: -40 – 248 °F Yellow Max Temp: 70 °C | Connector Seal & Cavity Plug | Part Number: 1612108-4 | Internal Number: 1612108-4 | TE Connectivity | TE Store
Cavity Plug, Pbt, Yellow | Newark Electronics
Connector Accssories Cavity Plug Bag | Avnet America
Automotive Cavity Plug, Yellow | TE Connectivity 1612108-4 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1612108-4?

Additional datasheets, footprints and schematics for 1612108-4 are listed on our Part Details page. You can also find images and similar parts to 1612108-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1612108-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1612108-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1612108-4 fall under?

The 1612108-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.

Can I view similar or alternative parts?

You can view similar parts to 1612108-4 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1612108-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1612108-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1612108-4 have stock available?

Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1612108-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1612108-4 often in real-time on the comparison pages.

What if I can't find stock of 1612108-4?

You can fill out our help required form which you can use to request a quote for 1612108-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay