Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 10.1A |
Contact Voltage DC Nom | 28VDC |
RoHS Compliant | Yes |
Microswitch Pin Plunger Spdt 10.1A 250V | Newark Electronics |
MICROSWITCH, PLUNGER, 10A | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Where can I find additional details, specifications and documents for a 16-104?
Additional datasheets, footprints and schematics for 16-104 are listed on our Part Details page. You can also find images and similar parts to 16-104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16-104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16-104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16-104 fall under?
The 16-104 is listed under Switches & Relays > Switches > Microswitch Snap Action Switches.
Can I view similar or alternative parts?
You can view similar parts to 16-104 when available in the Microswitch Snap Action Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16-104 you can contact the distributor directly for product support, shipping queries etc.
Is the 16-104 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 16-104 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Sager have stock available or on a lead time for 16-104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16-104 often in real-time on the comparison pages.
What if I can't find stock of 16-104?
You can fill out our help required form which you can use to request a quote for 16-104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.