Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.85
Gender | Jack |
---|---|
Current Rating | 2A |
Pin Diameter | 2.35mm |
Barrel Length | - |
Connector Mounting | Chassis Mount |
Contact Termination Type | Solder |
Barrel Inner Diameter | - |
Barrel Outer Diameter | 5.8mm |
Voltage Rating | 24VDC |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
POWER SUPPLY CHASSIS SOCKET | RS |
Lumberg Connect GmbH DC Power Connector, Socket, Straight, x5.8xmm | Distrelec |
Dc Power Connector, Jack, 2A, Chassis | Newark Electronics |
Power supply chassis socket, straight version | Lumberg 1610 05 | RS Americas |
DC POWER JACK, 2.35MM, 2A/24VDC, CHASSIS | element14 |
Where can I find additional details, specifications and documents for a 1610 05?
Additional datasheets, footprints and schematics for 1610 05 are listed on our Part Details page. You can also find images and similar parts to 1610 05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1610 05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1610 05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1610 05 fall under?
The 1610 05 is listed under Connectors > Power Entry Connectors > DC Power Connectors - Barrel Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 1610 05 when available in the DC Power Connectors - Barrel Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1610 05 you can contact the distributor directly for product support, shipping queries etc.
Is the 1610 05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1610 05 have stock available?
Authorised distributors including RS, Distrelec, Sorelec, Newark Electronics and RS Americas have stock available or on a lead time for 1610 05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1610 05 often in real-time on the comparison pages.
What if I can't find stock of 1610 05?
You can fill out our help required form which you can use to request a quote for 1610 05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.