Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.16
|
201,600
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
8,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
element14
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Overall Length | .755in, 19.2mm |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Accepts Wire Insulation Diameter Range | .157 – .205in, 4 – 5.2mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 4 – 6mm², 11 – 10AWG |
UL Flammability Rating | UL 94V-2 |
Wire Insulation Support | With |
Locking Lance Height | .053in |
Mating Retention Type | Locking Lance |
Comment | With dimple, Chamfered |
Packaging Quantity | 4000 |
Packaging Method | Strip/Reel |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Terminates To | Wire & Cable |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
FASTIN-FASTON RECEP 6,35 | TTI Europe |
Quick Disconnect Terminal 10-11AWG RCP 19.2mm 7.4mm Tin Strip | Avnet Abacus |
Female Disconnect, 6.35Mm, 11-10Awg | Newark Electronics |
0.250 (6.35mm) Quick Connect Female 10-11 AWG Crimp Connector Non-Insulated | Future Electronics |
FEMALE DISCONNECT, 6.35MM, 11-10AWG | element14 |
Where can I find additional details, specifications and documents for a 160914-2?
Additional datasheets, footprints and schematics for 160914-2 are listed on our Part Details page. You can also find images and similar parts to 160914-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160914-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160914-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160914-2 fall under?
The 160914-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160914-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160914-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 160914-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160914-2 have stock available?
Authorised distributors including Powell Electronics, TTI Europe, Avnet Abacus, Newark Electronics and Future Electronics have stock available or on a lead time for 160914-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160914-2 often in real-time on the comparison pages.
What if I can't find stock of 160914-2?
You can fill out our help required form which you can use to request a quote for 160914-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.