Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
No stock
|
Buy Now | |
TE Store
from US$0.21
|
51,583
in stock
|
Buy Now | |
Boersig
from US$0.12
|
10,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
element14
from US$0.19
|
-
|
Buy Now | |
Distrelec
from US$0.19
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now | |
Farnell
from US$0.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Orientation | Straight |
Terminal Type | Tab |
Crimp Type | F-Crimp |
Terminal & Splice Type | Tab |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Mating Tab Thickness | .032in, .81mm |
Accepts Wire Insulation Diameter Range | .055 – .09in, 1.4 – 2.3mm |
Wire Size | 20 – 17AWG, .51 – 1.03mm² |
Overall Length | 1.1in, 28mm |
Locking Lance Height | 1.44mm |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Comment | With locking hole., According to DIN 46343, Part 3 |
Packaging Quantity | 3500 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
Wire Stop | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
FF 250 TAB 20-17 AWG .016 TPPB Quick Disconnect Terminal Type: Tab Wire Size: 20 – 17 AWG Wire Size: .51 – 1.03 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Tab 20 – 17 AWG .51 – 1.03 mm² 6.35 mm | Quick Disconnect | Part Number: 160859-4 | Internal Number: 160859-4 | TE Connectivity | TE Store |
FASTIN-FASTON, MALE, 6.35X0.81 | RS |
Male Disconnect, 6.35Mm, 20-17Awg | Newark Electronics |
Quick Disconnect Terminal 17-20AWG M 28mm 7.4mm Tin Strip | Avnet America |
FASTIN-FASTON .250 Series Crimp Tab Terminal,6.35x0.81mm,20 to 17 AWG Tin Plated | TE Connectivity 160859-4 | RS Americas |
MALE DISCONNECT, 6.35MM, 20-17AWG | element14 |
TE Connectivity FF 250 TAB 20-17 AWG .016 TPPB Terminals | Distrelec |
FF FLACHST 6,3 MIF | TTI Europe |
Where can I find additional details, specifications and documents for a 160859-4?
Additional datasheets, footprints and schematics for 160859-4 are listed on our Part Details page. You can also find images and similar parts to 160859-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160859-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160859-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160859-4 fall under?
The 160859-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160859-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160859-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 160859-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160859-4 have stock available?
Authorised distributors including TE Store, Boersig, RS, Newark Electronics and Avnet America have stock available or on a lead time for 160859-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160859-4 often in real-time on the comparison pages.
What if I can't find stock of 160859-4?
You can fill out our help required form which you can use to request a quote for 160859-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.