Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal & Splice Type | Tab |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal Type | Tab |
Barrel Type | Open |
Accepts Wire Insulation Diameter Range | .055 – .09in, 1.4 – 2.3mm |
Wire Size | .51 – 1.03mm², 20 – 17AWG |
Mating Tab Thickness | .032in, .81mm |
Overall Length | 28mm, 1.1in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | .25in, 6.35mm |
Locking Lance Height | 1.44mm |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Comment | With locking hole., According to DIN 46343, Part 3 |
Packaging Quantity | 7500 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Wire Stop | No |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
FF 250 TAB 0.5-1.0MM2 BR Quick Disconnect Terminal Type: Tab Wire Size: 20 – 17 AWG Wire Size: .51 – 1.03 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Tab 20 – 17 AWG .51 – 1.03 mm² 6.35 mm | Quick Disconnect | Part Number: 160859-1 | Internal Number: 160859-1 | TE Connectivity | TE Store |
Ff Flachst 6,3 Mif Rohs Compliant: Yes |Amp Te Connectivity 160859-1 | Newark Electronics |
Quick Disconnect Terminal 17-20AWG M 28mm 7.4mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 160859-1?
Additional datasheets, footprints and schematics for 160859-1 are listed on our Part Details page. You can also find images and similar parts to 160859-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160859-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160859-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160859-1 fall under?
The 160859-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160859-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160859-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 160859-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160859-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 160859-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160859-1 often in real-time on the comparison pages.
What if I can't find stock of 160859-1?
You can fill out our help required form which you can use to request a quote for 160859-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.