Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0160762-2 |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
23,780
in stock
|
Buy Now | |
TE Store
from US$0.31
|
35,339
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
24,053
in stock
|
Buy Now | |
element14
from US$0.32
|
23,780
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
5,994
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
5,994
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
5,994
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
Boersig
from US$0.26
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Crimp Type | F-Crimp |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Mating Tab Width | 2.8mm, .11in |
Wire Size | 20 – 15AWG, .51 – 1.65mm² |
Mating Tab Thickness | .81mm, .032in |
Accepts Wire Insulation Diameter Range | 2.31 – 3mm, .091 – .118in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Overall Length | .866in, 22mm |
Locking Lance Height | .055in |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Packaging Method | Strip/Reel |
Packaging Quantity | 6000 |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Insulated | No |
Wire Stop | No |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
FF 110 TAB 0.5-1.5MM2 PTPBR Quick Disconnect Terminal Type: Tab Wire Size: 20 – 15 AWG Wire Size: .51 – 1.65 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Tab 20 – 15 AWG .51 – 1.65 mm² 2.8 mm | Quick Disconnect | Part Number: 160762-2 | Internal Number: 160762-2 | Alias Number: 0-0160762-2 | TE Connectivity | TE Store |
Male Disconnect, 2.8Mm, 22-15Awg | Newark Electronics |
MALE DISCONNECT, 2.8MM, 22-15AWG | element14 |
Terminals TAB 2.79 x 0.79 mm | Rapid Electronics |
TE Connectivity - AMP FASTIN-FASTON 110 TAB Terminal 1.65mm2 | Distrelec |
Quick Disconnect Terminal 15-20AWG M 22mm 3.8mm Tin Strip | Avnet America |
110 FASTIN-ON TAB | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 160762-2?
Additional datasheets, footprints and schematics for 160762-2 are listed on our Part Details page. You can also find images and similar parts to 160762-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160762-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160762-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160762-2 fall under?
The 160762-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160762-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160762-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 160762-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160762-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 160762-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160762-2 often in real-time on the comparison pages.
What if I can't find stock of 160762-2?
You can fill out our help required form which you can use to request a quote for 160762-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.