Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.73
Gender | Header |
---|---|
Pitch Spacing | 3.5mm |
No. of Positions | 12Ways |
Rated Current | 10A |
Rated Voltage | 300V |
Block Orientation | Through Hole Right Angle |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | PCB Mount |
Connector Type | Terminal Block PCB |
Contact Material | Copper |
Contact Plating | Tin Plated Contacts |
Omnimate 3.50mm 12w 90deg male header | RS |
Terminal Block Header, 12, 300 V, 10 A, 3.5 Mm, Through Hole Right Angle, Header Rohs Compliant: Yes |Weidmuller 1607140000 | Newark Electronics |
Conn Shrouded Header M 12 POS 3.5mm Solder RA Thru-Hole Box | Avnet America |
TERMINAL BLOCK, HEADER, 12POS, TH | element14 |
SL 3.50/12/90F 3.2SN OR BX | TTI Europe |
Where can I find additional details, specifications and documents for a 1607140000?
Additional datasheets, footprints and schematics for 1607140000 are listed on our Part Details page. You can also find images and similar parts to 1607140000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1607140000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1607140000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1607140000 fall under?
The 1607140000 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1607140000 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1607140000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1607140000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1607140000 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for 1607140000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1607140000 often in real-time on the comparison pages.
What if I can't find stock of 1607140000?
You can fill out our help required form which you can use to request a quote for 1607140000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.