Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
24,600
in stock
|
Buy Now | |
TE Store
from US$0.10
|
45,624
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
3,530
in stock
|
Buy Now | |
element14
from US$0.09
|
3,530
in stock
|
Buy Now | |
Farnell
from US$0.07
|
3,530
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Overall Length | .551in, 14mm |
Accepts Wire Insulation Diameter Range | .079 – .118in, 2.01 – 3mm |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Wire Size | .51 – 1.03mm², 20 – 17AWG |
Mating Tab Thickness | .02in, .51mm |
Mating Tab Width | .11in, 2.8mm |
Mating Retention Type | Locking Lance |
Locking Lance Height | .95mm |
Wire Insulation Support | With |
Comment | According to DIN 46340, Part 1 |
Packaging Method | Strip/Reel |
Packaging Quantity | 10000 |
Wire Stop | No |
Terminates To | Wire & Cable |
Sealable | No |
Insulated | No |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
FF 110 REC 0.5-1.0MM2 TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 17 AWG Wire Size: .51 – 1.03 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 20 – 17 AWG .51 – 1.03 mm² 2.8 mm | Quick Disconnect | Part Number: 160684-4 | Internal Number: 160684-4 | TE Connectivity | TE Store |
FASTIN-FASTON, FEMALE, 2.79X0.5 | RS |
Female Quick Disconnect, 20Awg-17Awg Rohs Compliant: Yes |Amp Te Connectivity 160684-4 | Newark Electronics |
FEMALE QUICK DISCONNECT, 20AWG-17AWG | element14 |
Quick Disconnect Terminal 17-20AWG RCP 14mm 4mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 160684-4?
Additional datasheets, footprints and schematics for 160684-4 are listed on our Part Details page. You can also find images and similar parts to 160684-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160684-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160684-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160684-4 fall under?
The 160684-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160684-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160684-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 160684-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160684-4 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 160684-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160684-4 often in real-time on the comparison pages.
What if I can't find stock of 160684-4?
You can fill out our help required form which you can use to request a quote for 160684-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.