Status: | Unknown |
---|---|
Series: | LS-7 Series |
RoHS: | Unknown |
Operating Pressure Max | 100psi |
---|---|
Sensor Body Material | PP (Polypropylene) |
Output Current | - |
Product Range | LS-7 Series |
Operating Pressure Range | 0psi to 100psi |
Liquid Level Sensor | Newark Electronics |
Switch, Level, Selectable, Poly, Horiz, SPST, 1/2 NPT Male, 22AWG, 24" Leads | Gems Sensors 160450 | RS Americas |
Where can I find additional details, specifications and documents for a 160450?
Additional datasheets, footprints and schematics for 160450 are listed on our Part Details page. You can also find images and similar parts to 160450 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160450 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160450 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160450 fall under?
The 160450 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 160450 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160450 you can contact the distributor directly for product support, shipping queries etc.
Is the 160450 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160450 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 160450.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160450 often in real-time on the comparison pages.
What if I can't find stock of 160450?
You can fill out our help required form which you can use to request a quote for 160450 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.