160-1026-02-01-00 Connectors by Cambion Electronics

TERMINAL TURRET 2.29MM SOLDER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.21

Distributor Stock
Logo for Farnell
Farnell
from US$0.34
1,897
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.30
1,897
in stock
Buy Now
Logo for element14
element14
from US$0.21
1,897
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
-
11,909
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
-
2,779
in stock
Buy Now

Specifications

Insulation Non Insulated
Mounting Hole Dia 2.37mm
Terminal Plating Silver
Overall Length 8.69mm
Length - Below Flange 2.67mm
Product Range -
Connector Type Turret
Contact Material Brass

Alternative Descriptions

Terminal, Turret, 2.29Mm, Solder | Newark Electronics
TERMINAL, TURRET, 2.29MM, SOLDER | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 160-1026-02-01-00?

Additional datasheets, footprints and schematics for 160-1026-02-01-00 are listed on our Part Details page. You can also find images and similar parts to 160-1026-02-01-00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 160-1026-02-01-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160-1026-02-01-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 160-1026-02-01-00 fall under?

The 160-1026-02-01-00 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.

Can I view similar or alternative parts?

You can view similar parts to 160-1026-02-01-00 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 160-1026-02-01-00 you can contact the distributor directly for product support, shipping queries etc.

Is the 160-1026-02-01-00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 160-1026-02-01-00 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 160-1026-02-01-00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 160-1026-02-01-00 often in real-time on the comparison pages.

What if I can't find stock of 160-1026-02-01-00?

You can fill out our help required form which you can use to request a quote for 160-1026-02-01-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay