Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0160018-2,
CJ8194-000 |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
30,076
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
135,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
135,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
135,000
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
135,000
in stock
|
Buy Now | |
TE Store
from US$0.11
|
94,650
in stock
|
Buy Now | |
element14
from US$0.13
|
30,076
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Weight per Piece | .808g |
Terminal Angle | Straight |
Number of Holes | 1 |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Overall Length | 12.45mm, .49in |
Wire Insulation Diameter | 1.8 – 2.3mm, .07 – .09in |
Tongue Thickness | .76mm, .03in |
Wire Size | 20 – 16AWG, 1021 – 2582CMA, .5 – 1mm² |
Barrel Inside Diameter | .085in, .075in, 1.9mm, 2.15mm |
Wire Insulation Diameter (Min) | .07in |
Stud Diameter | .165in, 4.2mm |
Wire Insulation Diameter (Max) | .09in, 2.286mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 15000 |
Barrel Type | Open Barrel |
Shape Description | Circular/Oval |
Insulated | No |
Sealable | No |
Stud Size | M4, #8 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Ring Tongue 176 20-16 Awg 0.251 Nibr |Amp Te Connectivity 160018-2 | Newark Electronics |
TE Connectivity RING TONGUE 176 20-16 AWG 0.251 NIBR Ter | Distrelec |
RING TERMINAL, 16AWG, M4, UNINSULATED | Farnell |
RING TONGUE 176 20-16 AWG 0.251 NIBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 20 – 16 AWG Wire Size: .5 – 1 mm² Wire Size: 1021 – 2582 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 20 – 16 AWG .5 – 1 mm² 1021 – 2582 CMA | Ring Terminal | Part Number: 160018-2 | Internal Number: 160018-2 | Alias Number: AMPS-0-0160018-2 | TE Connectivity | TE Store |
RING TERM, M4, #8, UNINSLTD, 1MM2, 16AWG | element14 |
Ring Tongue Terminal 17-20AWG 12.4mm 6.9mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 160018-2?
Additional datasheets, footprints and schematics for 160018-2 are listed on our Part Details page. You can also find images and similar parts to 160018-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160018-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160018-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160018-2 fall under?
The 160018-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 160018-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160018-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 160018-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160018-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 160018-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160018-2 often in real-time on the comparison pages.
What if I can't find stock of 160018-2?
You can fill out our help required form which you can use to request a quote for 160018-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.