Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.14
Capacitance | 2200pF |
---|---|
Voltage Rating | 250VAC |
Filter Type | EMI RFI |
Current Rating | 15A |
Filter Terminals | Quick Connect |
Inductance Min | - |
Leakage Current Max | 280µA |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
15SRB1-Y=F8219F Filter Type: Power Line Product Orientation: Vertical Leakage Current (Max) (120VAC, 60Hz): 160 µA Leakage Current (Max) (250VAC, 50Hz): 280 µA Current Rating: 15 A Power Line Vertical 160 µA 280 µA | Iec Filtered Inlets & Corcom Srb Series | Part Number: 15SRB1-Y | Internal Number: 6609987-7 | TE Connectivity | TE Store |
IEC Filter minimum depth 15A 2200pF | RS |
Pwr Entry Conn, Iec 60320 C14, 15A/250V Rohs Compliant: Yes |Corcom Te Connectivity 15SRB1-Y | Newark Electronics |
PWR ENTRY CONN, IEC 60320 C14, 15A/250V | Farnell |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 15A/Contact ST 1 Port | Avnet America |
Filter, 15SRB1-Y=F8219F | TE Connectivity 15SRB1-Y | RS Americas |
Where can I find additional details, specifications and documents for a 15SRB1-Y?
Additional datasheets, footprints and schematics for 15SRB1-Y are listed on our Part Details page. You can also find images and similar parts to 15SRB1-Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15SRB1-Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15SRB1-Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15SRB1-Y fall under?
The 15SRB1-Y is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 15SRB1-Y when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15SRB1-Y you can contact the distributor directly for product support, shipping queries etc.
Is the 15SRB1-Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15SRB1-Y have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 15SRB1-Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15SRB1-Y often in real-time on the comparison pages.
What if I can't find stock of 15SRB1-Y?
You can fill out our help required form which you can use to request a quote for 15SRB1-Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.