15SRB1-W EMC / RFI Suppression by TE Connectivity

FILTER EMI 15A 70UA 250VAC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.98

Distributor Stock
Logo for Newark
Newark
from US$1.98
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.10
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.06
-
Buy Now

Specifications

Capacitance 470pF
Voltage Rating 250VAC
Filter Type EMI RFI
Current Rating 15A
Filter Terminals Quick Connect
Inductance Min -
Leakage Current Max 70µA
Product Range -
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

15Srb1-W=F8219D |Corcom Te Connectivity 15SRB1-W | Newark Electronics
Power Entry Module EMI/RFI Filtered 3 POS 250VAC 15A ST | Avnet America
Corcom SRB Multi-Function Power Line Inlet Filter, 6609987-5, 15SRB1-W=F8219D | TE Connectivity 15SRB1-W | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 15SRB1-W?

Additional datasheets, footprints and schematics for 15SRB1-W are listed on our Part Details page. You can also find images and similar parts to 15SRB1-W on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 15SRB1-W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15SRB1-W price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 15SRB1-W fall under?

The 15SRB1-W is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.

Can I view similar or alternative parts?

You can view similar parts to 15SRB1-W when available in the Suppression Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 15SRB1-W you can contact the distributor directly for product support, shipping queries etc.

Is the 15SRB1-W RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 15SRB1-W have stock available?

Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 15SRB1-W.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 15SRB1-W often in real-time on the comparison pages.

What if I can't find stock of 15SRB1-W?

You can fill out our help required form which you can use to request a quote for 15SRB1-W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay