Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.04
|
600
in stock
|
Buy Now | |
TE Store
from US$4.22
|
7,467
in stock
|
Buy Now | |
element14
from US$3.32
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$2.33
|
288
in stock
|
Buy Now | |
RS
from US$2.77
|
2
in stock
|
Buy Now | |
Avnet America
from US$3.36
|
-
|
Buy Now | |
RS Americas
from US$3.30
|
-
|
Buy Now |
Capacitance | 100pF |
---|---|
Voltage Rating | 250VAC |
Filter Type | EMI RFI |
Current Rating | 15A |
Filter Terminals | Quick Connect |
Inductance Min | - |
Leakage Current Max | 16.6µA |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
15SRB1-R=F8219A Filter Type: Power Line Product Orientation: Vertical Leakage Current (Max) (120VAC, 60Hz): 9.6 µA Leakage Current (Max) (250VAC, 50Hz): 16.6 µA Current Rating: 15 A Power Line Vertical 9.6 µA 16.6 µA | Iec Filtered Inlets & Corcom Srb Series | Part Number: 15SRB1-R | Internal Number: 6609987-2 | TE Connectivity | TE Store |
FILTER, EMI, 15A, 16.6UA, 250VAC | element14 |
Filtered Iec Module, C14, 15A, Qc | Newark Electronics |
IEC Filter minimum depth 15A 100pF | RS |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 15A/Contact ST 1 Port | Avnet America |
Filter, 15SRB1-R=F8219A | TE Connectivity 15SRB1-R | RS Americas |
Where can I find additional details, specifications and documents for a 15SRB1-R?
Additional datasheets, footprints and schematics for 15SRB1-R are listed on our Part Details page. You can also find images and similar parts to 15SRB1-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15SRB1-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15SRB1-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15SRB1-R fall under?
The 15SRB1-R is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 15SRB1-R when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15SRB1-R you can contact the distributor directly for product support, shipping queries etc.
Is the 15SRB1-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15SRB1-R have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for 15SRB1-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15SRB1-R often in real-time on the comparison pages.
What if I can't find stock of 15SRB1-R?
You can fill out our help required form which you can use to request a quote for 15SRB1-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.