Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
2,560
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
27,000
in stock
|
Buy Now | |
Distrelec
from US$0.40
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
2,992
in stock
|
Buy Now | |
element14
from US$0.24
|
2,560
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now |
1.5KW 91VBR 5% UNI DO214AB | TTI Europe |
Littelfuse TVS Diode, Uni-Directional, 77.8V, 12.2A, DO-214AB | Distrelec |
Tvs Diode, 2Kw, 77.8V, Unidir, Smc | Newark Electronics |
TVS DIODE, UNIDIR, 77.8V, DO-214AB | element14 |
Zener Transient Voltage Suppressor, 1500 Watt Peak Power | Littelfuse 1.5SMC91A | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1.5SMC91A?
Additional datasheets, footprints and schematics for 1.5SMC91A are listed on our Part Details page. You can also find images and similar parts to 1.5SMC91A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5SMC91A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5SMC91A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5SMC91A fall under?
The 1.5SMC91A is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to 1.5SMC91A when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5SMC91A you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5SMC91A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1.5SMC91A have stock available?
Authorised distributors including TTI Europe, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1.5SMC91A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5SMC91A often in real-time on the comparison pages.
What if I can't find stock of 1.5SMC91A?
You can fill out our help required form which you can use to request a quote for 1.5SMC91A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.