Status: | Unknown |
---|---|
Series: | 1.5SMC Series |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
4,567
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
27,000
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
4,567
in stock
|
Buy Now | |
element14
from US$0.26
|
4,567
in stock
|
Buy Now | |
Distrelec
from US$0.58
|
2,990
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now |
Product Range | 1.5SMC Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 53V |
Clamping Voltage Vc Max | 85V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
1.5SMC Series 1.5 kW 62 V 85 Vcl Uni-Directional TVS Diode - DO-214AB | Future Electronics |
1.5KW 62VBR 5% UNI DO214AB | TTI Europe |
Tvs Diode, 1.5Kw, 53V, Unidir, Do-214Ab | Newark Electronics |
TVS DIODE, 1.5KW, 53V, UNIDIR, DO-214AB | element14 |
Littelfuse TVS Diode, Uni-Directional, 53V, 17.9A, DO-214AB | Distrelec |
Zener Transient Voltage Suppressor, 1500 Watt Peak Power | Littelfuse 1.5SMC62A | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DIO TVS VBD 62V 1.5KW UNIDIR SMC | Avnet America |
Where can I find additional details, specifications and documents for a 1.5SMC62A?
Additional datasheets, footprints and schematics for 1.5SMC62A are listed on our Part Details page. You can also find images and similar parts to 1.5SMC62A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5SMC62A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5SMC62A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5SMC62A fall under?
The 1.5SMC62A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1.5SMC62A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5SMC62A you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5SMC62A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1.5SMC62A have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1.5SMC62A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5SMC62A often in real-time on the comparison pages.
What if I can't find stock of 1.5SMC62A?
You can fill out our help required form which you can use to request a quote for 1.5SMC62A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.