Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
3,835
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
33,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
3,835
in stock
|
Buy Now | |
element14
from US$0.29
|
3,835
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.42
|
2,900
in stock
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Tvs Diode, Unidir, 47.8V, Do-214Ab Rohs Compliant: Yes |Littelfuse 1.5SMC56A | Newark Electronics |
1.5SMC Series 1500 W 56 V 77 Vcl Uni-Directional SMT TVS Diode - DO-214AB | Future Electronics |
Littelfuse TVS Diode, Uni-Directional, 47.8V, 19.7A, DO-214AB | Distrelec |
Zener Transient Voltage Suppressor, 1500 Watt Peak Power | Littelfuse 1.5SMC56A | RS Americas |
1.5KW 56VBR 5% UNI DO214AB | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DIO TVS VBD 56V 1.5KW UNIDIR SMC | Avnet America |
Where can I find additional details, specifications and documents for a 1.5SMC56A?
Additional datasheets, footprints and schematics for 1.5SMC56A are listed on our Part Details page. You can also find images and similar parts to 1.5SMC56A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5SMC56A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5SMC56A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5SMC56A fall under?
The 1.5SMC56A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1.5SMC56A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5SMC56A you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5SMC56A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1.5SMC56A have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 1.5SMC56A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5SMC56A often in real-time on the comparison pages.
What if I can't find stock of 1.5SMC56A?
You can fill out our help required form which you can use to request a quote for 1.5SMC56A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.