Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
2,469
in stock
|
Buy Now | |
Distrelec
from US$0.41
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
2,469
in stock
|
Buy Now | |
element14
from US$0.22
|
2,469
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now |
Littelfuse TVS Diode, Bi-Directional, 36.8V, 25.6A, DO-214AB | Distrelec |
Tvs Diode, Bidir, 36.8V, Smc | Newark Electronics |
TVS DIODE, BIDIR, 36.8V, SMC | element14 |
TVS-DIODE BI 1,5KW 43V SMC | Rutronik |
1.5KW 43VBR 5% BI DO214AB | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DIO TVS VBD 43V 1.5KW BIDIR SMC | Avnet America |
DIO TVS VBD 43V 1.5kW BIDIR SMCTR13,Tape & Reel - 13 reel | Bourns 1.5SMC43CA | RS Americas |
Where can I find additional details, specifications and documents for a 1.5SMC43CA?
Additional datasheets, footprints and schematics for 1.5SMC43CA are listed on our Part Details page. You can also find images and similar parts to 1.5SMC43CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5SMC43CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5SMC43CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5SMC43CA fall under?
The 1.5SMC43CA is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to 1.5SMC43CA when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5SMC43CA you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5SMC43CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1.5SMC43CA have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for 1.5SMC43CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5SMC43CA often in real-time on the comparison pages.
What if I can't find stock of 1.5SMC43CA?
You can fill out our help required form which you can use to request a quote for 1.5SMC43CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.