Status: | Unknown |
---|---|
Series: | 1.5SMC Series |
RoHS: | Unknown |
Low profile package |
Ideal for automated placement |
Glass passivated chip junction |
Applications |
---|
Use in sensitive electronics protection against voltage transients induced by inductive load switching and lightning on ICs, MOSFET, signal lines of sensor units for consumer, computer, industrial, automotive, and telecommunication. |
Application Notes |
---|
Application Note |
Datasheet |
---|
1.5SMC Series |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Package Information |
Product Literature |
---|
Market Solutions Brochure |
Selector Guide |
Market Solutions |
Did You Know |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Transient Suppressor Diode,single,bidirectional,33.3V V(Rwm),do-214Ab/Smc Rohs Compliant: Yes |Vishay 1.5SMC39CA-E3/57T | Newark Electronics |
1500 W 53.9 V Bi-Directional SMT Transient Voltage Suppressor Diode - DO-214AB | Future Electronics |
Diode TVS Single Bi-Dir 33.3V 1.5KW 2-Pin SMC T/R | Avnet America |
1.5KW 39VBR 5% BI DO214AB | TTI Europe |
Where can I find additional details, specifications and documents for a 1.5SMC39CA-E3/57T?
Additional datasheets, footprints and schematics for 1.5SMC39CA-E3/57T are listed on our Part Details page. You can also find images and similar parts to 1.5SMC39CA-E3/57T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5SMC39CA-E3/57T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5SMC39CA-E3/57T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5SMC39CA-E3/57T fall under?
The 1.5SMC39CA-E3/57T is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1.5SMC39CA-E3/57T when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5SMC39CA-E3/57T you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5SMC39CA-E3/57T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1.5SMC39CA-E3/57T have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TTI Europe and EBV Elektronik have stock available or on a lead time for 1.5SMC39CA-E3/57T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5SMC39CA-E3/57T often in real-time on the comparison pages.
What if I can't find stock of 1.5SMC39CA-E3/57T?
You can fill out our help required form which you can use to request a quote for 1.5SMC39CA-E3/57T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.