Status: | Unknown |
---|---|
Series: | TRANSZORB 1.5SMC Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
6,677
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
81,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.14
|
13,100
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
11,330
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
6,677
in stock
|
Buy Now | |
element14
from US$0.27
|
6,677
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
2,983
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now |
Product Range | TRANSZORB 1.5SMC Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 33.3V |
Clamping Voltage Vc Max | 53.9V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 37.1V |
Breakdown Voltage Max | 41V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
Breakdown Voltage Range | 37.1V to 41V |
Peak Pulse Current Ippm | 28.2A |
Power Dissipation Pd | 1.5kW |
1.5SMC Series 6.5 W 41 V Bi-Directional Surface Mount TVS Diode - SMC | Future Electronics |
Transient Voltage Suppressor, Tvs, 1.5Smc Series, Bidirectional, 33.3 V, Do-214Ab, 2, 37.1 V Rohs Compliant: Yes |Littelfuse 1.5SMC39CA | Newark Electronics |
DIODE, TVS, 39V, 1.5KW, 5%, BI, SMC | element14 |
TVS-DIODE BI 1,5KW 39V SMC | Rutronik |
Littelfuse TVS Diode, Bi-Directional, 33.3V, 28.2A, DO-214AB | Distrelec |
1.5KW 39VBR 5% BI DO214AB | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DIO TVS VBD 39V 1.5KW BIDIR SMC | Avnet America |
DIO TVS VBD 39V 1.5kW BIDIR SMCTR13,Tape & Reel - 13 reel | Bourns 1.5SMC39CA | RS Americas |
Where can I find additional details, specifications and documents for a 1.5SMC39CA?
Additional datasheets, footprints and schematics for 1.5SMC39CA are listed on our Part Details page. You can also find images and similar parts to 1.5SMC39CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5SMC39CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5SMC39CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5SMC39CA fall under?
The 1.5SMC39CA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1.5SMC39CA when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5SMC39CA you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5SMC39CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1.5SMC39CA have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 1.5SMC39CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5SMC39CA often in real-time on the comparison pages.
What if I can't find stock of 1.5SMC39CA?
You can fill out our help required form which you can use to request a quote for 1.5SMC39CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.