Status: | Unknown |
---|---|
Series: | 1.5SMC Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
4,677
in stock
|
Buy Now | |
element14
from US$0.26
|
4,677
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.42
|
3,000
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
2,700
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Product Range | 1.5SMC Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 25.6V |
Clamping Voltage Vc Max | 41.4V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 28.5V |
Breakdown Voltage Max | 31.5V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
TVS DIODE, 1.5KW, 25.6V, UNIDIR, DO214AB | element14 |
TVS-DIODE UNI 1,5KW 30A SMC | Rutronik |
Littelfuse TVS Diode, Uni-Directional, 25.6V, 36.7A, DO-214AB | Distrelec |
1.5KW 30VBR 5% UNI DO214AB | TTI Europe |
Transient Suppressor Diode,single,unidirectional,25.6V V(Rwm),do-214Ab/Smc Rohs Compliant: Yes |Littelfuse 1.5SMC30A | Newark Electronics |
1.5SMC Series 1500 W 30 V 41.4 Vcl Uni-Directional SMT TVS Diode - DO-214AB | Future Electronics |
Zener Transient Voltage Suppressor, 1500 Watt Peak Power | Littelfuse 1.5SMC30A | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DIO TVS VBD 30V 1.5KW UNIDIR SMC | Avnet America |
Where can I find additional details, specifications and documents for a 1.5SMC30A?
Additional datasheets, footprints and schematics for 1.5SMC30A are listed on our Part Details page. You can also find images and similar parts to 1.5SMC30A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5SMC30A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5SMC30A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5SMC30A fall under?
The 1.5SMC30A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1.5SMC30A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5SMC30A you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5SMC30A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1.5SMC30A have stock available?
Authorised distributors including element14, Farnell, Rutronik, Distrelec and TTI Europe have stock available or on a lead time for 1.5SMC30A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5SMC30A often in real-time on the comparison pages.
What if I can't find stock of 1.5SMC30A?
You can fill out our help required form which you can use to request a quote for 1.5SMC30A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.