Status: | Unknown |
---|---|
Series: | 1.5SMC Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
3,999
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
39,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
3,999
in stock
|
Buy Now | |
element14
from US$0.37
|
3,999
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
2,812
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.77
|
-
|
Buy Now |
Product Range | 1.5SMC Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 214V |
Clamping Voltage Vc Max | 344V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 237V |
Breakdown Voltage Max | 263V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
1.5KW 250VBR 5% BI DO214AB | TTI Europe |
Tvs Diode, 1.5Kw, 214V, Bidir, Do-214Ab | Newark Electronics |
TVS DIODE, 1.5KW, 214V, BIDIR, DO-214AB | element14 |
TVS 1.5KW 250V 5%BI DO-214AB TR13 RoHS | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DIO TVS VBD 250V 1.5kW BIDIR SMCTR13,Tape & Reel - 13 reel | Bourns 1.5SMC250CA | RS Americas |
Where can I find additional details, specifications and documents for a 1.5SMC250CA?
Additional datasheets, footprints and schematics for 1.5SMC250CA are listed on our Part Details page. You can also find images and similar parts to 1.5SMC250CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5SMC250CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5SMC250CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5SMC250CA fall under?
The 1.5SMC250CA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1.5SMC250CA when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5SMC250CA you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5SMC250CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1.5SMC250CA have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 1.5SMC250CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5SMC250CA often in real-time on the comparison pages.
What if I can't find stock of 1.5SMC250CA?
You can fill out our help required form which you can use to request a quote for 1.5SMC250CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.