Status: | Unknown |
---|---|
Series: | 1.5SMC Series |
RoHS: | Unknown |
Prices starting from US$0.20
Product Range | 1.5SMC Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 214V |
Clamping Voltage Vc Max | 344V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 237V |
Breakdown Voltage Max | 263V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Tvs Diode, 1.5Kw, 214V, Unidir, Do-214Ab | Newark Electronics |
TVS DIODE, 1.5KW, 214V, UNIDIR, DO-214AB | element14 |
1.5KW 250VBR 5% UNI DO214AB | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DIO TVS VBD 250V 1.5KW UNIDIR SMC | Avnet America |
DIO TVS VBD 250V 1.5kW UNIDIR SMCTR13,Tape & Reel - 13 reel | Bourns 1.5SMC250A | RS Americas |
Where can I find additional details, specifications and documents for a 1.5SMC250A?
Additional datasheets, footprints and schematics for 1.5SMC250A are listed on our Part Details page. You can also find images and similar parts to 1.5SMC250A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5SMC250A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5SMC250A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5SMC250A fall under?
The 1.5SMC250A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1.5SMC250A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5SMC250A you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5SMC250A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1.5SMC250A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 1.5SMC250A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5SMC250A often in real-time on the comparison pages.
What if I can't find stock of 1.5SMC250A?
You can fill out our help required form which you can use to request a quote for 1.5SMC250A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.