Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
1,704
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
8,990
in stock
|
Buy Now | |
Distrelec
from US$0.40
|
3,000
in stock
|
Buy Now | |
element14
from US$0.24
|
1,704
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.52
|
-
|
Buy Now | |
TTI Europe
from US$0.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Tvs Diode, 2Kw, 20.5V, Unidir, Smc | Newark Electronics |
Littelfuse TVS Diode, Uni-Directional, 20.5V, 45.8A, DO-214AB | Distrelec |
TVS DIODE, UNIDIR, 20.5V, DO-214AB | element14 |
1.5SMC Series 33.2 V 45.8 A Uni-Directional Tvs Diode - DO-214AB | Future Electronics |
TVS Diode 1500W UL SMT Uni 5% | Littelfuse 1.5SMC24A | RS Americas |
1.5KW 24VBR 5% UNI DO214AB | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DIOde TVS VBD 24V 1.5KW UNIDIR SMC | Avnet America |
Where can I find additional details, specifications and documents for a 1.5SMC24A?
Additional datasheets, footprints and schematics for 1.5SMC24A are listed on our Part Details page. You can also find images and similar parts to 1.5SMC24A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5SMC24A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5SMC24A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5SMC24A fall under?
The 1.5SMC24A is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to 1.5SMC24A when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5SMC24A you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5SMC24A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1.5SMC24A have stock available?
Authorised distributors including Newark Electronics, Distrelec, element14, Farnell and Future Electronics have stock available or on a lead time for 1.5SMC24A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5SMC24A often in real-time on the comparison pages.
What if I can't find stock of 1.5SMC24A?
You can fill out our help required form which you can use to request a quote for 1.5SMC24A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.