Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.43
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
2,046
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
TTI Europe
from US$0.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Littelfuse TVS Diode, Bi-Directional, 18.8V, 49.7A, DO-214AB | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
Transient Suppressor Diode,single,unidirectional,18.8V V(Rwm),do-214Ab/Smc |Littelfuse 1.5SMC22CA | Newark Electronics |
1.5KW 22VBR 5% BI DO214AB | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DIO TVS VBD 22V 1.5kW BIDIR SMCTR13,Tape & Reel - 13 reel | Bourns 1.5SMC22CA | RS Americas |
Diode TVS Single Bi-Dir 18.8V 1500W 2-Pin DO-214AB T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1.5SMC22CA?
Additional datasheets, footprints and schematics for 1.5SMC22CA are listed on our Part Details page. You can also find images and similar parts to 1.5SMC22CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5SMC22CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5SMC22CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5SMC22CA fall under?
The 1.5SMC22CA is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to 1.5SMC22CA when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5SMC22CA you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5SMC22CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1.5SMC22CA have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1.5SMC22CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5SMC22CA often in real-time on the comparison pages.
What if I can't find stock of 1.5SMC22CA?
You can fill out our help required form which you can use to request a quote for 1.5SMC22CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.