Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
831
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
831
in stock
|
Buy Now | |
element14
from US$0.34
|
831
in stock
|
Buy Now | |
Rutronik
from US$0.16
|
-
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.67
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now |
Tvs Diode, Unidir, 185V, Do-214Ab Rohs Compliant: Yes |Littelfuse 1.5SMC220A | Newark Electronics |
TVS DIODE, UNIDIR, 185V, DO-214AB | element14 |
TVS-DIODE UNI 1,5KW 220V SMC | Rutronik |
TVS Diode Single Uni-Dir 185V 1.5KW 2-Pin SMC T/R | Future Electronics |
1.5KW 220VBR 5% UNI DO214AB | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
TVS Diodes - Transient Voltage Suppressors | Avnet America |
DIO TVS VBD 220V 1.5kW UNIDIR SMCTR13,Tape & Reel - 13 reel | Bourns 1.5SMC220A | RS Americas |
Where can I find additional details, specifications and documents for a 1.5SMC220A?
Additional datasheets, footprints and schematics for 1.5SMC220A are listed on our Part Details page. You can also find images and similar parts to 1.5SMC220A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5SMC220A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5SMC220A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5SMC220A fall under?
The 1.5SMC220A is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to 1.5SMC220A when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5SMC220A you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5SMC220A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1.5SMC220A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for 1.5SMC220A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5SMC220A often in real-time on the comparison pages.
What if I can't find stock of 1.5SMC220A?
You can fill out our help required form which you can use to request a quote for 1.5SMC220A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.