Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
720
in stock
|
Buy Now | |
Distrelec
from US$0.41
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
1,728
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
720
in stock
|
Buy Now | |
element14
from US$0.21
|
720
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
TTI Europe
from US$0.19
|
-
|
Buy Now |
Littelfuse TVS Diode, Uni-Directional, 11.1V, 83.5A, DO-214AB | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
Tvs Diode, Unidir, 11.1V, Smc | Newark Electronics |
TVS DIODE, UNIDIR, 11.1V, SMC | element14 |
1.5SMC Series 11.1 V 1.5 kW Surface Mount Uni-Directional TVS Diode - DO-214AB | Future Electronics |
TVS Diode 1500W UL SMT Uni 5% | Littelfuse 1.5SMC13A | RS Americas |
1.5KW 13VBR 5% UNI DO214AB | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode TVS Single Uni-Dir 11.1V 1500W 2-Pin DO-214AB T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1.5SMC13A?
Additional datasheets, footprints and schematics for 1.5SMC13A are listed on our Part Details page. You can also find images and similar parts to 1.5SMC13A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5SMC13A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5SMC13A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5SMC13A fall under?
The 1.5SMC13A is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to 1.5SMC13A when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5SMC13A you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5SMC13A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1.5SMC13A have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1.5SMC13A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5SMC13A often in real-time on the comparison pages.
What if I can't find stock of 1.5SMC13A?
You can fill out our help required form which you can use to request a quote for 1.5SMC13A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.