Status: | Unknown |
---|---|
Series: | 1.5SMC Series |
RoHS: | Unknown |
Low profile package |
Ideal for automated placement |
Glass passivated chip junction |
Applications |
---|
Use in sensitive electronics protection against voltage transients induced by inductive load switching and lightning on ICs, MOSFET, signal lines of sensor units for consumer, computer, industrial, automotive, and telecommunication. |
Application Notes |
---|
Application Note |
Datasheet |
---|
1.5SMC Series |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Package Information |
Product Literature |
---|
Market Solutions Brochure |
Selector Guide |
Market Solutions |
Did You Know |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Diode, Tvs, Bi-Directional, 6.5W, 111V, Do-214Ab | Newark Electronics |
1500 W 124 V Bi Directional Surface Mount Transient Voltage Suppressor Diode | Future Electronics |
Diode TVS Single Bi-Dir 111V 1.5KW 2-Pin SMC T/R | Avnet America |
1.5KW 130VBR 5% BI DO214AB | TTI Europe |
Where can I find additional details, specifications and documents for a 1.5SMC130CA-E3/9AT?
Additional datasheets, footprints and schematics for 1.5SMC130CA-E3/9AT are listed on our Part Details page. You can also find images and similar parts to 1.5SMC130CA-E3/9AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5SMC130CA-E3/9AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5SMC130CA-E3/9AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5SMC130CA-E3/9AT fall under?
The 1.5SMC130CA-E3/9AT is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1.5SMC130CA-E3/9AT when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5SMC130CA-E3/9AT you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5SMC130CA-E3/9AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1.5SMC130CA-E3/9AT have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for 1.5SMC130CA-E3/9AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5SMC130CA-E3/9AT often in real-time on the comparison pages.
What if I can't find stock of 1.5SMC130CA-E3/9AT?
You can fill out our help required form which you can use to request a quote for 1.5SMC130CA-E3/9AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.