15KPA040C-SD-Q Passive Components by Bourns Electronics

DIO TVS VWM 40V 15KW BIDIR DO218 AEC-Q

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.12

Distributor Stock
Logo for Distrelec
Distrelec
from US$4.01
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.27
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.12
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.87
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.29
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Dio Tvs Vwm 40V 15Kw Bidir Do218 Aec-Q |Bourns 15KPA040C-SD-Q | Newark Electronics
DIO TVS VWM 40V 15kW BIDIR DO218 AECQ | Avnet America
DIO TVS VWM 40V 15kW BIDIR DO218 AECQTR07,Tape & Reel - 7 reel | Bourns 15KPA040C-SD-Q | RS Americas
Bourns Bi-Directional AEC-Q101 TVS Diode 40V 15kW DO-218 | Distrelec
15KW 40VWM 5% BI DO218 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 15KPA040C-SD-Q?

Additional datasheets, footprints and schematics for 15KPA040C-SD-Q are listed on our Part Details page. You can also find images and similar parts to 15KPA040C-SD-Q on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 15KPA040C-SD-Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15KPA040C-SD-Q price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 15KPA040C-SD-Q fall under?

The 15KPA040C-SD-Q is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to 15KPA040C-SD-Q when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 15KPA040C-SD-Q you can contact the distributor directly for product support, shipping queries etc.

Is the 15KPA040C-SD-Q RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 15KPA040C-SD-Q have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, Distrelec and TTI Europe have stock available or on a lead time for 15KPA040C-SD-Q.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 15KPA040C-SD-Q often in real-time on the comparison pages.

What if I can't find stock of 15KPA040C-SD-Q?

You can fill out our help required form which you can use to request a quote for 15KPA040C-SD-Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay