15KPA016-SD-Q Passive Components by Bourns Electronics

DIO TVS VWM 16V 15KW UNI DO218 AEC-Q

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.00

Distributor Stock
Logo for Distrelec
Distrelec
from US$3.44
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.13
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.00
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.64
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.30
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Dio Tvs Vwm 16V 15Kw Uni Do218 Aec-Q |Bourns 15KPA016-SD-Q | Newark Electronics
DIO TVS VWM 16V 15kW UNI DO218 AECQ | Avnet America
DIO TVS VWM 16V 15kW UNI DO218 AECQTR07,Tape & Reel - 7 reel | Bourns 15KPA016-SD-Q | RS Americas
Bourns Uni-Directional AEC-Q101 TVS Diode 16V 15kW DO-218 | Distrelec
15KW 16VWM 5% UNI DO218 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 15KPA016-SD-Q?

Additional datasheets, footprints and schematics for 15KPA016-SD-Q are listed on our Part Details page. You can also find images and similar parts to 15KPA016-SD-Q on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 15KPA016-SD-Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15KPA016-SD-Q price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 15KPA016-SD-Q fall under?

The 15KPA016-SD-Q is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to 15KPA016-SD-Q when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 15KPA016-SD-Q you can contact the distributor directly for product support, shipping queries etc.

Is the 15KPA016-SD-Q RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 15KPA016-SD-Q have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, Distrelec and TTI Europe have stock available or on a lead time for 15KPA016-SD-Q.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 15KPA016-SD-Q often in real-time on the comparison pages.

What if I can't find stock of 15KPA016-SD-Q?

You can fill out our help required form which you can use to request a quote for 15KPA016-SD-Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay