Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
833
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
2,400
in stock
|
Buy Now | |
Distrelec
from US$0.59
|
1,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
1,097
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
833
in stock
|
Buy Now | |
element14
from US$0.23
|
833
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 77.8 V |
Breakdown VoltageVBR Min(V) | 86.5 V |
BreakdownVoltageVBR Max (V) | 95.5 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 125 V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
TVS Polarity | Unidirectional |
---|---|
Reverse Stand-Off Voltage Vrwm | 77.8V |
Breakdown Voltage Min | 86.5V |
Breakdown Voltage Max | 95.5V |
Clamping Voltage Vc Max | 125V |
Peak Pulse Current Ippm | 12A |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
TVS Polarity | Unidirectional |
---|---|
Reverse Stand-Off Voltage Vrwm | 77.8V |
Breakdown Voltage Min | 86.5V |
Breakdown Voltage Max | 95.5V |
Clamping Voltage Vc Max | 125V |
Peak Pulse Current Ippm | 12A |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Breakdown Voltage Range | 8.65V to 9.5V |
---|---|
Breakdown Voltage Vbr | 8.65V |
Clamping Voltage Vc Max | 13.4V |
Diode Case Style | DO-201 |
Diode Type | Unidirectional TVS |
Filter Terminals | Axial Leaded |
No. of Pins | 2 |
RoHS Compliant | Yes |
1.5KW 91VBR 5% UNI 1.5KE | TTI Europe |
Littelfuse TVS Diode, Uni-Directional, 7.78V, 113.4A, DO-201 | Distrelec |
Tvs Diode, Unidir, 77.8V, Do-201 Rohs Compliant: Yes |Littelfuse 1.5KE91A | Newark Electronics |
TVS DIODE, UNIDIR, 77.8V, DO-201 | element14 |
1.5KE Series 6.5 W 95.5 V Uni-Directional Through Hole TVS Diode - DO-201 | Future Electronics |
Where can I find additional details, specifications and documents for a 1.5KE91A?
Additional datasheets, footprints and schematics for 1.5KE91A are listed on our Part Details page. You can also find images and similar parts to 1.5KE91A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5KE91A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5KE91A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5KE91A fall under?
The 1.5KE91A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to 1.5KE91A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5KE91A you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5KE91A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for 1.5KE91A have stock available?
Authorised distributors including TTI Europe, Distrelec, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 1.5KE91A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5KE91A often in real-time on the comparison pages.
What if I can't find stock of 1.5KE91A?
You can fill out our help required form which you can use to request a quote for 1.5KE91A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.